SINGLE ENDED HALOGEN LAMP TYPE
4.2 INCH OVERALL LENGTH
4.2 OVERALL LENGTH IN INCH
2.36 INCH LIGHT CENTER LENGTH
230 V VOLTAGE RATING
750 W WATTAGE
G9.5/HS MEDIUM 2 PIN HEAT SINK BASE TYPE
300 LIFE IN HOUR
T6 SHAPE DESIGNATION
19750 LUMEN (INITIAL) INTENSITY
3200
6C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.75 INCH
PACKAGING QUANTITY 12
GE Lighting
Done
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE
4.2 INCH OVERALL LENGTH
4.2 OVERALL LENGTH IN INCH
2.36 INCH LIGHT CENTER LENGTH
230 V VOLTAGE RATING
750 W WATTAGE
G9.5/HS MEDIUM 2 PIN HEAT SINK BASE TYPE
300 LIFE IN HOUR
T6 SHAPE DESIGNATION
19750 LUMEN (INITIAL) INTENSITY
3200
6C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.75 INCH
PACKAGING QUANTITY 12
SINGLE ENDED HALOGEN LAMP TYPE
4.2 INCH OVERALL LENGTH
4.2 OVERALL LENGTH IN INCH
2.36 INCH LIGHT CENTER LENGTH
230 V VOLTAGE RATING
750 W WATTAGE
G9.5/HS MEDIUM 2 PIN HEAT SINK BASE TYPE
300 LIFE IN HOUR
T6 SHAPE DESIGNATION
19750 LUMEN (INITIAL) INTENSITY
3200
6C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.75 INCH
PACKAGING QUANTITY 12