GE LightingMiniature Incandescent LampHB2-BULK-12.8
Description
HALOGEN TYPE
3.62 INCH OVERALL LENGTH
91.948 OVERALL LENGTH IN MM
AUTO, HEAD LAMP APPLICATION
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
PACKAGE TYPE BULK PACK
OVERALL LENGTH IN MM - UOM MM
GE Lighting
Done
Description
HALOGEN TYPE
3.62 INCH OVERALL LENGTH
91.948 OVERALL LENGTH IN MM
AUTO, HEAD LAMP APPLICATION
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
PACKAGE TYPE BULK PACK
OVERALL LENGTH IN MM - UOM MM
HALOGEN TYPE
3.62 INCH OVERALL LENGTH
91.948 OVERALL LENGTH IN MM
AUTO, HEAD LAMP APPLICATION
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
PACKAGE TYPE BULK PACK
OVERALL LENGTH IN MM - UOM MM