GE Lighting Sealed Beam Lamp H9411-12.8

Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR TRAPEZOIDAL BEAM APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 5400 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR TRAPEZOIDAL BEAM APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 5400 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H9411-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H9411-12.8
Sealed Beam Lamp H9411-12.8
HALOGEN TYPE 3 INCH OVERALL LENGTH TRACTOR TRAPEZOIDAL BEAM APPLICATION 2 RIGHT ANGLE LUG BASE TYPE 400 LIFE IN HOUR RECTANGULAR 92 X 150 SHAPE DESIGNATION 5400 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.91 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3 INCH OVERALL LENGTH
  • TRACTOR TRAPEZOIDAL BEAM APPLICATION
  • 2 RIGHT ANGLE LUG BASE TYPE
  • 400 LIFE IN HOUR
  • RECTANGULAR 92 X 150 SHAPE DESIGNATION
  • 5400 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.91 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H9411-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-33NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details