GE Lighting Sealed Beam Lamp H7635X-BULK-12.8

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 160000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 24
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 160000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7635X-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7635X-BULK-12.8
Sealed Beam Lamp H7635X-BULK-12.8
HALOGEN TYPE 3.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 160000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 24
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 160000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 6.5 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 24
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7635X-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Floodlights - 1768533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 100 watts
Rated Average Life 30000 hours
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS100SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details