GE Lighting Sealed Beam Lamp H7616-12.8

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 70000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 70000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7616-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7616-12.8
Sealed Beam Lamp H7616-12.8
HALOGEN TYPE 2.75 INCH OVERALL LENGTH VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 70000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 38 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 70000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 7 DEG HORIZONTAL, 4 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 38 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7616-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 2226845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 15 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details