GE Lighting Sealed Beam Lamp H7610-12.8

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 5200 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 5200 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H7610-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H7610-12.8
Sealed Beam Lamp H7610-12.8
HALOGEN TYPE 2.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 5200 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 5200 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H7610-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-38NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details