GE LightingMiniature Incandescent LampH7-55NHS/BP-13.2
Description
2.36 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
PX26D BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1450 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
57 W Design Wattage
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.98 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.36 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
PX26D BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1450 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
57 W Design Wattage
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.98 INCH
PACKAGING TYPE BLISTER PACK
2.36 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
PX26D BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1450 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
57 W Design Wattage
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.98 INCH
PACKAGING TYPE BLISTER PACK
2.36 INCH OVERALL LENGTH
AUTO, NIGHTHAWK[T] SPORT APPLICATION
24 STANDARD PACKAGE
PX26D BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1450 LUMEN (INITIAL) INTENSITY