GE Lighting Sealed Beam Lamp H6024-12.8

Description
HALOGEN TYPE 5 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR PAR56 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35/65 W DESIGN WATTAGE BULB DIAMETER 7 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 5 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR PAR56 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35/65 W DESIGN WATTAGE BULB DIAMETER 7 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H6024-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H6024-12.8
Sealed Beam Lamp H6024-12.8
HALOGEN TYPE 5 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR PAR56 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 35/65 W DESIGN WATTAGE BULB DIAMETER 7 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 5 INCH OVERALL LENGTH
  • HEADLAMP LOW/HIGH BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150/320 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 35/65 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H6024-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow cathode lamp - L233-63NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Halogen Light - 19521389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
LED Strip Lights - 2515127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details