GE Lighting Sealed Beam Lamp H5054-12.8

Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION 3 CONTACT LUG BASE TYPE 400/2000 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 42/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION 3 CONTACT LUG BASE TYPE 400/2000 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 42/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H5054-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H5054-12.8
Sealed Beam Lamp H5054-12.8
HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION 3 CONTACT LUG BASE TYPE 400/2000 LIFE IN HOUR RECTANGULAR 142 X 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 42/65 W DESIGN WATTAGE BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 5.44 INCH OVERALL LENGTH
  • HEADLAMP LOW/HIGH BEAM, TRUCK APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 400/2000 LIFE IN HOUR
  • RECTANGULAR 142 X 200 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 42/65 W DESIGN WATTAGE
  • BULB DIAMETER 7.87 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H5054-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Light & radiation sources, LEDs - L13141-0085K - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details