HALOGEN TYPE
3.4 INCH OVERALL LENGTH
HEADLAMP LOW BEAM APPLICATION
2 LUG BASE TYPE
150/320 LIFE IN HOUR
RECTANGULAR 92 X 150 SHAPE DESIGNATION
C8 FILAMENT TYPE
12.8 V DESIGN VOLTAGE
55 W DESIGN WATTAGE
BULB DIAMETER 5.91 INCH
BULB MATERIAL BOROSILICATE GLASS
PACKAGING QUANTITY 6
GE Lighting
Done
Datasheet
Description
HALOGEN TYPE
3.4 INCH OVERALL LENGTH
HEADLAMP LOW BEAM APPLICATION
2 LUG BASE TYPE
150/320 LIFE IN HOUR
RECTANGULAR 92 X 150 SHAPE DESIGNATION
C8 FILAMENT TYPE
12.8 V DESIGN VOLTAGE
55 W DESIGN WATTAGE
BULB DIAMETER 5.91 INCH
BULB MATERIAL BOROSILICATE GLASS
PACKAGING QUANTITY 6
HALOGEN TYPE
3.4 INCH OVERALL LENGTH
HEADLAMP LOW BEAM APPLICATION
2 LUG BASE TYPE
150/320 LIFE IN HOUR
RECTANGULAR 92 X 150 SHAPE DESIGNATION
C8 FILAMENT TYPE
12.8 V DESIGN VOLTAGE
55 W DESIGN WATTAGE
BULB DIAMETER 5.91 INCH
BULB MATERIAL BOROSILICATE GLASS
PACKAGING QUANTITY 6