GE Lighting Sealed Beam Lamp H4656HO-12.8

Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/700 LIFE IN HOUR RECTANGULAR 165 X 165 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/55 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/700 LIFE IN HOUR RECTANGULAR 165 X 165 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/55 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H4656HO-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H4656HO-12.8
Sealed Beam Lamp H4656HO-12.8
HALOGEN TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/700 LIFE IN HOUR RECTANGULAR 165 X 165 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/55 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH BULB MATERIAL BOROSILICATE GLASS PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4.8 INCH OVERALL LENGTH
  • HEADLAMP LOW BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 200/700 LIFE IN HOUR
  • RECTANGULAR 165 X 165 SHAPE DESIGNATION
  • C8 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 40/55 W DESIGN WATTAGE
  • BULB DIAMETER 6.5 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H4656HO-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Strip Lights - 1921705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details