GE Lighting Sealed Beam Lamp H4352-12.8

Description
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION RIGHT ANGLE LUG BASE TYPE 150 LIFE IN HOUR RECTANGULAR 64 X 140 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE BULB DIAMETER 5.51 INCH PACKAGING QUANTITY 6
Datasheet
Description
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION RIGHT ANGLE LUG BASE TYPE 150 LIFE IN HOUR RECTANGULAR 64 X 140 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE BULB DIAMETER 5.51 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - H4352-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
H4352-12.8
Sealed Beam Lamp H4352-12.8
HALOGEN TYPE 4 INCH OVERALL LENGTH HEADLAMP HIGH BEAM APPLICATION RIGHT ANGLE LUG BASE TYPE 150 LIFE IN HOUR RECTANGULAR 64 X 140 SHAPE DESIGNATION C8 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 65 W DESIGN WATTAGE BULB DIAMETER 5.51 INCH PACKAGING QUANTITY 6
  • HALOGEN TYPE
  • 4 INCH OVERALL LENGTH
  • HEADLAMP HIGH BEAM APPLICATION
  • RIGHT ANGLE LUG BASE TYPE
  • 150 LIFE IN HOUR
  • RECTANGULAR 64 X 140 SHAPE DESIGNATION
  • C8 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 65 W DESIGN WATTAGE
  • BULB DIAMETER 5.51 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number H4352-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 2234600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 40 watts
View Details