GE LightingMiniature Incandescent LampH4-60NHP/BP2
Description
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
12 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
12 V Design Voltage
70 W Design Wattage
125 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
12 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
12 V Design Voltage
70 W Design Wattage
125 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BLISTER PACK
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
12 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
12 V Design Voltage
70 W Design Wattage
125 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BLISTER PACK