GE LightingMiniature Incandescent LampH4-60/55/BP-12
Description
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY
C8/C8 FILAMENT TYPE
13.2 V Design Voltage
13.2 V DESIGN VOLTAGE 2
71 W Design Wattage
66 W DESIGN WATTAGE 2
900 LIFE 2 IN HOUR
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY
C8/C8 FILAMENT TYPE
13.2 V Design Voltage
13.2 V DESIGN VOLTAGE 2
71 W Design Wattage
66 W DESIGN WATTAGE 2
900 LIFE 2 IN HOUR
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY
C8/C8 FILAMENT TYPE
13.2 V Design Voltage
13.2 V DESIGN VOLTAGE 2
71 W Design Wattage
66 W DESIGN WATTAGE 2
900 LIFE 2 IN HOUR
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T5 SHAPE DESIGNATION
138 CD (SPHERICAL) DESIGN 1, 80 CD (SPHERICAL) DESIGN 2, 1735/1005 LUMEN (INITIAL) INTENSITY