GE LightingMiniature Incandescent LampH3-70-28 27332
Description
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
10 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY
CC6 FILAMENT TYPE
28 V Design Voltage
75 W Design Wattage
225 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
10 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY
CC6 FILAMENT TYPE
28 V Design Voltage
75 W Design Wattage
225 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
10 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY
CC6 FILAMENT TYPE
28 V Design Voltage
75 W Design Wattage
225 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
10 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY