GE LightingMiniature Incandescent LampH3-55-13.2 27331
Description
1.65 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY