GE LightingMiniature Incandescent LampH3-100/BP-12-V
Description
1.65 INCH OVERALL LENGTH
OFF ROAD APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
187 CD (SPHERICAL), 2350 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
92 W Design Wattage
100 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
OFF ROAD APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
187 CD (SPHERICAL), 2350 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
92 W Design Wattage
100 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
OFF ROAD APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
187 CD (SPHERICAL), 2350 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
92 W Design Wattage
100 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BLISTER PACK
1.65 INCH OVERALL LENGTH
OFF ROAD APPLICATION
48 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
187 CD (SPHERICAL), 2350 LUMEN (INITIAL) INTENSITY