1.22 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
X511 BASE TYPE
T3.5 SHAPE DESIGNATION
143 CD (SPHERICAL), 1800 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.48 INCH
GE Lighting
Done
Datasheet
Description
1.22 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
X511 BASE TYPE
T3.5 SHAPE DESIGNATION
143 CD (SPHERICAL), 1800 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.48 INCH
1.22 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
X511 BASE TYPE
T3.5 SHAPE DESIGNATION
143 CD (SPHERICAL), 1800 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.48 INCH
1.22 INCH OVERALL LENGTH
AUTO APPLICATION
10 STANDARD PACKAGE
X511 BASE TYPE
T3.5 SHAPE DESIGNATION
143 CD (SPHERICAL), 1800 LUMEN (INITIAL) INTENSITY