GE LightingMiniature Incandescent LampH11-55LL/BP-12
Description
2.63 INCH OVERALL LENGTH
AUTO, LONG LIFE, ECE HEADLAMP APPLICATION
48 STANDARD PACKAGE
PGJ19-2 BASE TYPE
T3.5 SHAPE DESIGNATION
107 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
12 V Design Voltage
55 W Design Wattage
1400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.07 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.63 INCH OVERALL LENGTH
AUTO, LONG LIFE, ECE HEADLAMP APPLICATION
48 STANDARD PACKAGE
PGJ19-2 BASE TYPE
T3.5 SHAPE DESIGNATION
107 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
12 V Design Voltage
55 W Design Wattage
1400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.07 INCH
PACKAGING TYPE BLISTER PACK
2.63 INCH OVERALL LENGTH
AUTO, LONG LIFE, ECE HEADLAMP APPLICATION
48 STANDARD PACKAGE
PGJ19-2 BASE TYPE
T3.5 SHAPE DESIGNATION
107 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
12 V Design Voltage
55 W Design Wattage
1400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.07 INCH
PACKAGING TYPE BLISTER PACK