GE LightingMiniature Incandescent LampH11-55/BP-12
Description
2.63 INCH OVERALL LENGTH
AUTO, ECE HEADLAMP APPLICATION
48 STANDARD PACKAGE
PGJ19-2 BASE TYPE
T3.5 SHAPE DESIGNATION
107 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
55 W Design Wattage
550 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.07 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.63 INCH OVERALL LENGTH
AUTO, ECE HEADLAMP APPLICATION
48 STANDARD PACKAGE
PGJ19-2 BASE TYPE
T3.5 SHAPE DESIGNATION
107 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
55 W Design Wattage
550 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.07 INCH
PACKAGING TYPE BLISTER PACK
2.63 INCH OVERALL LENGTH
AUTO, ECE HEADLAMP APPLICATION
48 STANDARD PACKAGE
PGJ19-2 BASE TYPE
T3.5 SHAPE DESIGNATION
107 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
55 W Design Wattage
550 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.07 INCH
PACKAGING TYPE BLISTER PACK