GE Lighting Miniature Incandescent Lamp H1-70-24 27569

Description
2.46 INCH OVERALL LENGTH AUTO APPLICATION 10 STANDARD PACKAGE P14.5S BASE TYPE T3.5 SHAPE DESIGNATION 151 CD (SPHERICAL), 1950 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 28 V Design Voltage 80 W Design Wattage 600 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 1.08 INCH
Datasheet
Description
2.46 INCH OVERALL LENGTH AUTO APPLICATION 10 STANDARD PACKAGE P14.5S BASE TYPE T3.5 SHAPE DESIGNATION 151 CD (SPHERICAL), 1950 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 28 V Design Voltage 80 W Design Wattage 600 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 1.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - H1-70-24 27569 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
H1-70-24 27569
Miniature Incandescent Lamp H1-70-24 27569
2.46 INCH OVERALL LENGTH AUTO APPLICATION 10 STANDARD PACKAGE P14.5S BASE TYPE T3.5 SHAPE DESIGNATION 151 CD (SPHERICAL), 1950 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 28 V Design Voltage 80 W Design Wattage 600 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 1.08 INCH
  • 2.46 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 10 STANDARD PACKAGE
  • P14.5S BASE TYPE
  • T3.5 SHAPE DESIGNATION
  • 151 CD (SPHERICAL), 1950 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 28 V Design Voltage
  • 80 W Design Wattage
  • 600 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.438 INCH
  • LIGHT CENTER LENGTH 1.08 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number H1-70-24 27569
Product Name Miniature Incandescent Lamp
Base Type P14.5S
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Midget Flanged Lamp - 685 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1
Rated Average Life 100000 hours
Mean Lumens 0.6278 lm (0.0500 cp)
View Details
2 suppliers
INCANDESCENT HAND LAMP - REHL5SRG - Appleton Electric
Specs
Lamp Power 100 watts
View Details