GE LightingMiniature Incandescent LampH1-55/BP-13.2
Description
2.66 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P14.5S BASE TYPE
T3.5 SHAPE DESIGNATION
123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 1.08 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.66 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P14.5S BASE TYPE
T3.5 SHAPE DESIGNATION
123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 1.08 INCH
PACKAGING TYPE BLISTER PACK
2.66 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P14.5S BASE TYPE
T3.5 SHAPE DESIGNATION
123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 1.08 INCH
PACKAGING TYPE BLISTER PACK
2.66 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P14.5S BASE TYPE
T3.5 SHAPE DESIGNATION
123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY