GE Lighting Miniature Incandescent Lamp H1-55-12 27328

Description
2.66 INCH OVERALL LENGTH AUTO APPLICATION 10 STANDARD PACKAGE P14.5S BASE TYPE T3.5 SHAPE DESIGNATION 123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 13.2 V Design Voltage 62 W Design Wattage 225 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 1.08 INCH
Datasheet
Description
2.66 INCH OVERALL LENGTH AUTO APPLICATION 10 STANDARD PACKAGE P14.5S BASE TYPE T3.5 SHAPE DESIGNATION 123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 13.2 V Design Voltage 62 W Design Wattage 225 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 1.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - H1-55-12 27328 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
H1-55-12 27328
Miniature Incandescent Lamp H1-55-12 27328
2.66 INCH OVERALL LENGTH AUTO APPLICATION 10 STANDARD PACKAGE P14.5S BASE TYPE T3.5 SHAPE DESIGNATION 123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 13.2 V Design Voltage 62 W Design Wattage 225 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.438 INCH LIGHT CENTER LENGTH 1.08 INCH
  • 2.66 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 10 STANDARD PACKAGE
  • P14.5S BASE TYPE
  • T3.5 SHAPE DESIGNATION
  • 123 CD (SPHERICAL), 1510 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 13.2 V Design Voltage
  • 62 W Design Wattage
  • 225 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.438 INCH
  • LIGHT CENTER LENGTH 1.08 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number H1-55-12 27328
Product Name Miniature Incandescent Lamp
Base Type P14.5S
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamps - PS35 - 500 - 21532 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 500 watts
Maximum Overall Length 9.37 inch (238 mm)
Light Center Length 7 inch (178 mm)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL950-FRST - Juno Lighting Group
Specs
Base Type Rigid Loop Base
Rated Average Life 20000 hours
View Details