GE Lighting Stage/Studio/TV Lamp GLA-Q575T6/4CL-115

Description
SINGLE ENDED HALOGEN LAMP TYPE 4.1 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 1500 LIFE IN HOUR T6 SHAPE DESIGNATION 13000 LUMEN (INITIAL) INTENSITY 3050 C13D FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 4.1 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 1500 LIFE IN HOUR T6 SHAPE DESIGNATION 13000 LUMEN (INITIAL) INTENSITY 3050 C13D FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - GLA-Q575T6/4CL-115 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
GLA-Q575T6/4CL-115
Stage/Studio/TV Lamp GLA-Q575T6/4CL-115
SINGLE ENDED HALOGEN LAMP TYPE 4.1 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5 MEDIUM 2-PIN BASE TYPE 1500 LIFE IN HOUR T6 SHAPE DESIGNATION 13000 LUMEN (INITIAL) INTENSITY 3050 C13D FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 4.1 INCH OVERALL LENGTH
  • 2.37 INCH LIGHT CENTER LENGTH
  • 115 V VOLTAGE RATING
  • 575 W WATTAGE
  • G9.5 MEDIUM 2-PIN BASE TYPE
  • 1500 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 13000 LUMEN (INITIAL) INTENSITY
  • 3050
  • C13D FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number GLA-Q575T6/4CL-115
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Hollow cathode lamp - L2433-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
LED Bulbs - 206022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details