GE LightingMiniature Incandescent LampGE50340-H3-BULK-12
Description
1.65 INCH OVERALL LENGTH
AUTO, FOG/DRIVING APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
AUTO, FOG/DRIVING APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
1.65 INCH OVERALL LENGTH
AUTO, FOG/DRIVING APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
62 W Design Wattage
225 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
1.65 INCH OVERALL LENGTH
AUTO, FOG/DRIVING APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
115 CD (SPHERICAL), 1445 LUMEN (INITIAL) INTENSITY