GE LightingMiniature Incandescent LampGE-52590HD-BULK-28
Description
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
102 CD (SPHERICAL), 1280 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
28 V Design Voltage
66 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
102 CD (SPHERICAL), 1280 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
28 V Design Voltage
66 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
102 CD (SPHERICAL), 1280 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
28 V Design Voltage
66 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
102 CD (SPHERICAL), 1280 LUMEN (INITIAL) INTENSITY