GE LightingMiniature Incandescent LampGE-50390-BULK-13.2
Description
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
60 CD (SPHERICAL), 755 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
40 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
60 CD (SPHERICAL), 755 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
40 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK
1.65 INCH OVERALL LENGTH
CIM SIGNAL APPLICATION
400 STANDARD PACKAGE
PK22S BASE TYPE
T3.5 SHAPE DESIGNATION
60 CD (SPHERICAL), 755 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
13.2 V Design Voltage
40 W Design Wattage
200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.438 INCH
BULB MATERIAL QUARTZ
LIGHT CENTER LENGTH 0.71 INCH
PACKAGING TYPE BULK