GBX60/UVC/2G11 -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastGBX60/UVC/2G11
Description
16.3 INCH OVERALL LENGTH
25 PER CASE STANDARD PACKAGE
60 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
8000 LIFE IN HOUR
T4 SHAPE DESIGNATION
220 W INCANDESCENT EQUIVALENT
DIAMETER 0.62 INCH
BULB MATERIAL SOFT GLASS
MERCURY CONTENT 3 MG
PRIMARY APPLICATION OFFICE
GE Lighting
Done
Datasheet
Description
16.3 INCH OVERALL LENGTH
25 PER CASE STANDARD PACKAGE
60 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
8000 LIFE IN HOUR
T4 SHAPE DESIGNATION
220 W INCANDESCENT EQUIVALENT
DIAMETER 0.62 INCH
BULB MATERIAL SOFT GLASS
MERCURY CONTENT 3 MG
PRIMARY APPLICATION OFFICE
16.3 INCH OVERALL LENGTH
25 PER CASE STANDARD PACKAGE
60 W WATTAGE
HIGH LUMEN BIAX, PLUG-IN STYLE
2G11 4-PIN BASE TYPE
8000 LIFE IN HOUR
T4 SHAPE DESIGNATION
220 W INCANDESCENT EQUIVALENT
DIAMETER 0.62 INCH
BULB MATERIAL SOFT GLASS
MERCURY CONTENT 3 MG
PRIMARY APPLICATION OFFICE