Gas-Insulated Lines
For electrical networks up to 800 kV
GE's Gas-Insulated lines (GIL) are field-proven to meet the challenges of electrical networks up to 800 kV for a variety of applications including distribution, transmission, power generation and heavy industry. GE has 50 years of expertise in GIL solutions and has installed more than 200 km of lines throughout the world. This experience enables the production of highly reliable GIL solutions with optimum designs and simplified installation.
In addition to high reliability, GE's GIL solutions are environmentally friendly using g3, an SF6-free option with a 98% global warming potential reduction. These solutions also feature one of the lowest gas weights on the market and a first-in-class gas sealing system. A full digital monitoring system allows the GIL solutions to be readily integrated into the smart grid.
| GE Grid Solutions | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Gas-Insulated Lines |