FLE9HT3/2/SW/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9HT3/2/SW/CD
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
9 W WATTAGE
SPIRAL STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
520 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.6
GE Lighting
Done
Datasheet
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
9 W WATTAGE
SPIRAL STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
520 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.6
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
9 W WATTAGE
SPIRAL STYLE
MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
520 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.6