FLE9HT3/2/D/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9HT3/2/D/CD
Description
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
10 W WATTAGE
SPIRAL, DAYLIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.6
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
10 W WATTAGE
SPIRAL, DAYLIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.6
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
4.4 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
10 W WATTAGE
SPIRAL, DAYLIGHT STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
6500
82 COLOR RENDERING INDEX
500 LUMEN INITIAL INTENSITY
40 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.6
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT