GE Lighting Compact Fluorescent Lamp with Ballast FLE9HT3/2/827-120

Description
ELECTRONIC BALLAST TYPE 10 PER CASE STANDARD PACKAGE 9 W WATTAGE E26 MEDIUM SCREW-IN BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 520 LUMEN INITIAL INTENSITY 40 W INCANDESCENT EQUIVALENT VOLTAGE RATING 120 V
Datasheet
Description
ELECTRONIC BALLAST TYPE 10 PER CASE STANDARD PACKAGE 9 W WATTAGE E26 MEDIUM SCREW-IN BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 520 LUMEN INITIAL INTENSITY 40 W INCANDESCENT EQUIVALENT VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp with Ballast - FLE9HT3/2/827-120 - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Lamp with Ballast
FLE9HT3/2/827-120
Compact Fluorescent Lamp with Ballast FLE9HT3/2/827-120
ELECTRONIC BALLAST TYPE 10 PER CASE STANDARD PACKAGE 9 W WATTAGE E26 MEDIUM SCREW-IN BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 520 LUMEN INITIAL INTENSITY 40 W INCANDESCENT EQUIVALENT VOLTAGE RATING 120 V
  • ELECTRONIC BALLAST TYPE
  • 10 PER CASE STANDARD PACKAGE
  • 9 W WATTAGE
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 10000 LIFE IN HOUR
  • T3 SHAPE DESIGNATION
  • 2700
  • 520 LUMEN INITIAL INTENSITY
  • 40 W INCANDESCENT EQUIVALENT
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FLE9HT3/2/827-120
Product Name Compact Fluorescent Lamp with Ballast
Features Compact
Base Type Medium; Screw Terminals
Lamp Power 9 watts
Unlock Full Specs
to access all available technical data