FLE9/2CAC/XL/827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9/2CAC/XL/827
Description
5.5 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
B10 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
GE Lighting
Done
Datasheet
Description
5.5 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
B10 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY
5.5 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E12 CANDELABRA SCREW BASE TYPE
10000 LIFE IN HOUR
B10 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
400 LUMEN INITIAL INTENSITY