FLE9/2CAC/SWXLCD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9/2CAC/SWXLCD
Description
5.4 INCH OVERALL LENGTH
5.4 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E12 CANDELABRA SCREW BASE TYPE
6000 LIFE IN HOUR
B10 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
430 INITIAL INTENSITY IN LUMEN
30 W INCANDESCENT EQUIVALENT
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
5.4 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E12 CANDELABRA SCREW BASE TYPE
6000 LIFE IN HOUR
B10 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
430 INITIAL INTENSITY IN LUMEN
30 W INCANDESCENT EQUIVALENT
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V
5.4 INCH OVERALL LENGTH
5.4 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E12 CANDELABRA SCREW BASE TYPE
6000 LIFE IN HOUR
B10 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
430 INITIAL INTENSITY IN LUMEN
30 W INCANDESCENT EQUIVALENT
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE CARDED SINGLE PACK
POWER FACTOR 0.6
VOLTAGE RATING 120 V