FLE9/2/CAM/XL/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9/2/CAM/XL/CD
Description
5.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.14 AMPERE
PRIMARY APPLICATION CHANDELIER, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.14 AMPERE
PRIMARY APPLICATION CHANDELIER, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
5.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.14 AMPERE
PRIMARY APPLICATION CHANDELIER, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL