FLE9/2/CAM/SW/CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9/2/CAM/SW/CD
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.5
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION CHANDELIER
GE Lighting
Done
Datasheet
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.5
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION CHANDELIER
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
VOLTAGE RATING 120 V
POWER FACTOR 0.5
MERCURY CONTENT 3.5 MILLIGRAM
APPLICATION CHANDELIER