FLE9/2/CAM/827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE9/2/CAM/827
Description
5.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.12 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 125 PERCENT
PRIMARY APPLICATION CHANDELIER, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
GE Lighting
Done
Datasheet
Description
5.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.12 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 125 PERCENT
PRIMARY APPLICATION CHANDELIER, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
5.4 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
9 W WATTAGE
CANDLE STYLE
E26 MEDIUM SCREW BASE TYPE
6000 LIFE IN HOUR
B13 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
430 LUMEN INITIAL INTENSITY
30 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.12 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 125 PERCENT
PRIMARY APPLICATION CHANDELIER, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL