FLE55HT5/2/SW/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE55HT5/2/SW/BX
Description
8.4 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
4 STANDARD PACKAGE
55 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T5 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
3800 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.5
SUPPLY CURRENT FREQUENCY 60 HZ
BULB DIAMETER 3.15 INCH
GE Lighting
Done
Datasheet
Description
8.4 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
4 STANDARD PACKAGE
55 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T5 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
3800 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.5
SUPPLY CURRENT FREQUENCY 60 HZ
BULB DIAMETER 3.15 INCH
8.4 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
4 STANDARD PACKAGE
55 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T5 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
3800 LUMEN INITIAL INTENSITY
200 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
POWER FACTOR 0.5
SUPPLY CURRENT FREQUENCY 60 HZ
BULB DIAMETER 3.15 INCH