FLE42HLX/2/XL827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE42HLX/2/XL827
Description
6.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
42 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2700 LUMEN INITIAL INTENSITY
150 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE RESTAURANT
GE Lighting
Done
Datasheet
Description
6.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
42 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2700 LUMEN INITIAL INTENSITY
150 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE RESTAURANT
6.9 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
42 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2700 LUMEN INITIAL INTENSITY
150 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
PRIMARY APPLICATION RETAIL DISPLAY, HOSPITALITY, OFFICE RESTAURANT