FLE42HLX/2/XL/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE42HLX/2/XL/BX
Description
6.9 INCH OVERALL LENGTH
6.9 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
42 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2700 LUMEN INITIAL INTENSITY
2700 INITIAL INTENSITY IN LUMEN
150 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE BOX
POWER FACTOR 0.6
VOLTAGE RATING 120 V
GE Lighting
Done
Datasheet
Description
6.9 INCH OVERALL LENGTH
6.9 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
42 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2700 LUMEN INITIAL INTENSITY
2700 INITIAL INTENSITY IN LUMEN
150 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE BOX
POWER FACTOR 0.6
VOLTAGE RATING 120 V
6.9 INCH OVERALL LENGTH
6.9 OVERALL LENGTH IN INCH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
12 STANDARD PACKAGE
42 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
2700 LUMEN INITIAL INTENSITY
2700 INITIAL INTENSITY IN LUMEN
150 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
APPROVAL UL, CUL
BULB FINISH SOFT WHITE
PACKAGING TYPE BOX
POWER FACTOR 0.6
VOLTAGE RATING 120 V