FLE32HT3/2D3CWBX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE32HT3/2D3CWBX
Description
6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
16/25/32 W WATTAGE
SPIRAL STYLE
E26 MEDIUM 3-WAY SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
600/1600/2150 LUMEN INITIAL INTENSITY
50/100/150 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.375 INCH
TOTAL HARMONIC DISTORTION 140 PERCENT
GE Lighting
Done
Datasheet
Description
6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
16/25/32 W WATTAGE
SPIRAL STYLE
E26 MEDIUM 3-WAY SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
600/1600/2150 LUMEN INITIAL INTENSITY
50/100/150 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.375 INCH
TOTAL HARMONIC DISTORTION 140 PERCENT
6 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
16/25/32 W WATTAGE
SPIRAL STYLE
E26 MEDIUM 3-WAY SCREW BASE TYPE
8000 LIFE IN HOUR
T3 SHAPE DESIGNATION
4100
82 COLOR RENDERING INDEX
600/1600/2150 LUMEN INITIAL INTENSITY
50/100/150 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.375 INCH
TOTAL HARMONIC DISTORTION 140 PERCENT