GE Lighting Compact Fluorescent Lamp with Ballast FLE32HT3/2D3/BX 78952

Description
6 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 1 STANDARD PACKAGE 32 W WATTAGE SPIRAL STYLE E26 MEDIUM 3-WAY SCREW BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 600/1600/2150 LUMEN INITIAL INTENSITY 50/100/150 W INCANDESCENT EQUIVALENT ENERGY SMART[R] BRAND LAMP TYPE COMPACT FLUORESCENT-SELF-BAL LASTED VOLTAGE RATING 120 V SIZE 0.375 INCH BULB MATERIAL SOFT GLASS BULB FINISH SOFT WHITE
Datasheet
Description
6 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 1 STANDARD PACKAGE 32 W WATTAGE SPIRAL STYLE E26 MEDIUM 3-WAY SCREW BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 600/1600/2150 LUMEN INITIAL INTENSITY 50/100/150 W INCANDESCENT EQUIVALENT ENERGY SMART[R] BRAND LAMP TYPE COMPACT FLUORESCENT-SELF-BAL LASTED VOLTAGE RATING 120 V SIZE 0.375 INCH BULB MATERIAL SOFT GLASS BULB FINISH SOFT WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp with Ballast - FLE32HT3/2D3/BX 78952 - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Lamp with Ballast
FLE32HT3/2D3/BX 78952
Compact Fluorescent Lamp with Ballast FLE32HT3/2D3/BX 78952
6 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 1 STANDARD PACKAGE 32 W WATTAGE SPIRAL STYLE E26 MEDIUM 3-WAY SCREW BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 600/1600/2150 LUMEN INITIAL INTENSITY 50/100/150 W INCANDESCENT EQUIVALENT ENERGY SMART[R] BRAND LAMP TYPE COMPACT FLUORESCENT-SELF-BAL LASTED VOLTAGE RATING 120 V SIZE 0.375 INCH BULB MATERIAL SOFT GLASS BULB FINISH SOFT WHITE
  • 6 INCH OVERALL LENGTH
  • 5 DEG F MIN. STARTING TEMPERATURE
  • ELECTRONIC BALLAST TYPE
  • 1 STANDARD PACKAGE
  • 32 W WATTAGE
  • SPIRAL STYLE
  • E26 MEDIUM 3-WAY SCREW BASE TYPE
  • 10000 LIFE IN HOUR
  • T3 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • 600/1600/2150 LUMEN INITIAL INTENSITY
  • 50/100/150 W INCANDESCENT EQUIVALENT
  • ENERGY SMART[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-SELF-BALLASTED
  • VOLTAGE RATING 120 V
  • SIZE 0.375 INCH
  • BULB MATERIAL SOFT GLASS
  • BULB FINISH SOFT WHITE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FLE32HT3/2D3/BX 78952
Product Name Compact Fluorescent Lamp with Ballast
Features Compact
Base Type Medium; Screw Terminals
Lamp Power 32 watts
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data