FLE32HLX/2/SW/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE32HLX/2/SW/BX
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
32 W WATTAGE
SPIRAL STYLE
MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
2100 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
GE Lighting
Done
Datasheet
Description
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
32 W WATTAGE
SPIRAL STYLE
MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
2100 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
12 PER CASE STANDARD PACKAGE
32 W WATTAGE
SPIRAL STYLE
MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T4 SHAPE DESIGNATION
2700
80 COLOR RENDERING INDEX
2100 LUMEN INITIAL INTENSITY
VOLTAGE RATING 120 V
POWER FACTOR 0.5