FLE26R40XLRVLTP6 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26R40XLRVLTP6
Description
6.5 INCH OVERALL LENGTH
25 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
1150 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
REVEAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 150 PERCENT
BULB MATERIAL SOFT GLASS
PRIMARY APPLICATION INDOOR FLOODLIGHT
GE Lighting
Done
Datasheet
Description
6.5 INCH OVERALL LENGTH
25 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
1150 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
REVEAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 150 PERCENT
BULB MATERIAL SOFT GLASS
PRIMARY APPLICATION INDOOR FLOODLIGHT
6.5 INCH OVERALL LENGTH
25 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
6 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
R40 SHAPE DESIGNATION
2500
70 COLOR RENDERING INDEX
1150 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
REVEAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 150 PERCENT
BULB MATERIAL SOFT GLASS
PRIMARY APPLICATION INDOOR FLOODLIGHT