FLE26PAR38DM/BX -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26PAR38DM/BX
Description
5.6 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T4, PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SODALIME
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.5
APPLICATION INDOOR/OUTDOOR, FLOODLIGHT
GE Lighting
Done
Datasheet
Description
5.6 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T4, PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SODALIME
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.5
APPLICATION INDOOR/OUTDOOR, FLOODLIGHT
5.6 INCH OVERALL LENGTH
-15 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC, INTEGRAL BALLAST TYPE
3 PER CASE STANDARD PACKAGE
26 W WATTAGE
REFLECTOR STYLE
E26 MEDIUM SCREW BASE TYPE
8000 LIFE IN HOUR
T4, PAR38 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1300 LUMEN INITIAL INTENSITY
90 W INCANDESCENT EQUIVALENT
DIAMETER 4.75 INCH
BULB MATERIAL SODALIME
BULB COLOR SOFT WHITE
VOLTAGE RATING 120 V
POWER FACTOR 0.5
APPLICATION INDOOR/OUTDOOR, FLOODLIGHT