LIGHT BULB, 76137, 26W, . FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | Fluorescent Lamps | Halogen Lamps |
| Product Number | FLE26HT3/2GU24CD | 101591357 |
| Product Name | Compact Fluorescent Lamp with Ballast | Halogen Light |
| Features | Compact | |
| Base Type | GU24 | |
| Lamp Power | 26 watts | |
| Rated Average Life | 10000 hours |