FLE26HT3/2DM/BX-120 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26HT3/2DM/BX-120
Description
5.8 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1635 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.375 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE
GE Lighting
Done
Datasheet
Description
5.8 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1635 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.375 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE
5.8 INCH OVERALL LENGTH
ELECTRONIC DIMMING BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1635 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
SIZE 0.375 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH WHITE