FLE26HT3/2D3CD -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26HT3/2D3CD
Description
5.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM 3-WAY SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600/1150/1750 LUMEN INITIAL INTENSITY
30/70/100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
5.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM 3-WAY SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600/1150/1750 LUMEN INITIAL INTENSITY
30/70/100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS
5.7 INCH OVERALL LENGTH
5 DEG F MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
3 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM 3-WAY SCREW BASE TYPE
10000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
600/1150/1750 LUMEN INITIAL INTENSITY
30/70/100 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
TOTAL HARMONIC DISTORTION 140 PERCENT
BULB MATERIAL SOFT GLASS