GE Lighting Compact Fluorescent Lamp with Ballast FLE26HT3/2D3BX

Description
5.7 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 6 STANDARD PACKAGE 13/19/26 W WATTAGE SPIRAL STYLE E26 MEDIUM 3-WAY SCREW BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 600/1150/1750 LUMEN INITIAL INTENSITY 30/70/100 W INCANDESCENT EQUIVALENT SPIRAL[R] BRAND LAMP TYPE COMPACT FLUORESCENT-SELF-BAL LASTED VOLTAGE RATING 120 V TOTAL HARMONIC DISTORTION 140 PERCENT BULB MATERIAL SOFT GLASS
Datasheet
Description
5.7 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 6 STANDARD PACKAGE 13/19/26 W WATTAGE SPIRAL STYLE E26 MEDIUM 3-WAY SCREW BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 600/1150/1750 LUMEN INITIAL INTENSITY 30/70/100 W INCANDESCENT EQUIVALENT SPIRAL[R] BRAND LAMP TYPE COMPACT FLUORESCENT-SELF-BAL LASTED VOLTAGE RATING 120 V TOTAL HARMONIC DISTORTION 140 PERCENT BULB MATERIAL SOFT GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Lamp with Ballast - FLE26HT3/2D3BX - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Lamp with Ballast
FLE26HT3/2D3BX
Compact Fluorescent Lamp with Ballast FLE26HT3/2D3BX
5.7 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 6 STANDARD PACKAGE 13/19/26 W WATTAGE SPIRAL STYLE E26 MEDIUM 3-WAY SCREW BASE TYPE 10000 LIFE IN HOUR T3 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 600/1150/1750 LUMEN INITIAL INTENSITY 30/70/100 W INCANDESCENT EQUIVALENT SPIRAL[R] BRAND LAMP TYPE COMPACT FLUORESCENT-SELF-BAL LASTED VOLTAGE RATING 120 V TOTAL HARMONIC DISTORTION 140 PERCENT BULB MATERIAL SOFT GLASS
  • 5.7 INCH OVERALL LENGTH
  • 5 DEG F MIN. STARTING TEMPERATURE
  • ELECTRONIC BALLAST TYPE
  • 6 STANDARD PACKAGE
  • 13/19/26 W WATTAGE
  • SPIRAL STYLE
  • E26 MEDIUM 3-WAY SCREW BASE TYPE
  • 10000 LIFE IN HOUR
  • T3 SHAPE DESIGNATION
  • 2700
  • 82 COLOR RENDERING INDEX
  • 600/1150/1750 LUMEN INITIAL INTENSITY
  • 30/70/100 W INCANDESCENT EQUIVALENT
  • SPIRAL[R] BRAND
  • LAMP TYPE COMPACT FLUORESCENT-SELF-BALLASTED
  • VOLTAGE RATING 120 V
  • TOTAL HARMONIC DISTORTION 140 PERCENT
  • BULB MATERIAL SOFT GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number FLE26HT3/2D3BX
Product Name Compact Fluorescent Lamp with Ballast
Features Compact
Base Type Medium; Screw Terminals
Lamp Power 13 to 26 watts
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Fly Killer Lights - 7457927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type G13
Rated Average Life 20000 hours
Maximum Overall Length 11.81 inch (300 mm)
View Details
Compact Fluorescent Lamp with Ballast - LP32T35K - Hubbell Lighting, Inc.
Specs
Lamp Power 32 watts
Color Temperature 35000 K
View Details
Compact Fluorescent Lamp without Ballast - LPLF13Q - RAB Lighting
Specs
Features Compact
Lamp Power 13 watts
View Details
Fluorescent Light Tube Type - T10 - T10 - Tamura Corporation of America
Tamura Corporation of America
Specs
Base Type G13
Lamp Power 21 to 25 watts
Rated Average Life 40000 hours
View Details