FLE26HT3/2/XL827 -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastFLE26HT3/2/XL827
Description
5.2 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
GE Lighting
Done
Datasheet
Description
5.2 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.2 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
5.2 INCH OVERALL LENGTH
-15 DEG C MIN. STARTING TEMPERATURE
ELECTRONIC BALLAST TYPE
10 STANDARD PACKAGE
26 W WATTAGE
SPIRAL STYLE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
T3 SHAPE DESIGNATION
2700
82 COLOR RENDERING INDEX
1700 LUMEN INITIAL INTENSITY
100 W INCANDESCENT EQUIVALENT
SPIRAL[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BALLASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT